Integrated Device Technology 3.3V 64K x 32 Synchronous PipeLined Burst SRAM 71V632S5PFGI8

Description
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 32 Synchronous PipeLined Burst SRAM - 71V632S5PFGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 32 Synchronous PipeLined Burst SRAM
71V632S5PFGI8
3.3V 64K x 32 Synchronous PipeLined Burst SRAM 71V632S5PFGI8
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V632S5PFGI8
Product Name 3.3V 64K x 32 Synchronous PipeLined Burst SRAM
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2048 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - CY62126EV30LL-55ZSXE - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
6 suppliers