Integrated Device Technology 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S100PFGI

Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM - 71V546S100PFGI - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM
71V546S100PFGI
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S100PFGI
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V546S100PFGI
Product Name 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM
Memory Category SRAM Chip
Data Rate 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2546S133PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 774-CY14B104N-BA25XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
View Details
3 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details