Integrated Device Technology 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424S15YG8

Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V424S15YG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V424S15YG8
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424S15YG8
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V424S15YG8
Product Name 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
Memory Category SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4096 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details