Integrated Device Technology 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424L15PHGI

Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V424L15PHGI - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V424L15PHGI
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424L15PHGI
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V424L15PHGI
Product Name 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
Memory Category SRAM Chip
Access Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4096 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28370621 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers