Integrated Device Technology Memory 71V424L12PH

Description
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
Description
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V424L12PH is a 4 Megabit (512K x 8-bit) high-speed CMOS Static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V power supply and features a fully static asynchronous design, eliminating the need for clocks or refresh cycles. The device offers access times as fast as 12ns, with an output enable pin that operates in as little as 5ns. This memory chip is packaged in a 44-pin TSOP II format, making it suitable for space-constrained applications. It is compatible with TTL logic levels for bidirectional data inputs and outputs. The IDT71V424L12PH also includes a chip select and output enable pin for enhanced control, and it is available in both commercial and industrial temperature ranges, ensuring versatility for various operating environments. Engineers considering this product will find it beneficial for high-speed memory needs, particularly in applications where low power consumption and compact packaging are critical.

Datasheet Summary
Powered by GS/AI

The IDT71V424L12PH is a 4 Megabit (512K x 8-bit) high-speed CMOS Static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V power supply and features a fully static asynchronous design, eliminating the need for clocks or refresh cycles. The device offers access times as fast as 12ns, with an output enable pin that operates in as little as 5ns. This memory chip is packaged in a 44-pin TSOP II format, making it suitable for space-constrained applications. It is compatible with TTL logic levels for bidirectional data inputs and outputs. The IDT71V424L12PH also includes a chip select and output enable pin for enhanced control, and it is available in both commercial and industrial temperature ranges, ensuring versatility for various operating environments. Engineers considering this product will find it beneficial for high-speed memory needs, particularly in applications where low power consumption and compact packaging are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V424L12PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 71V424L12PH
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - CY14E256L-SZ45XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers