Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S12PHGI8

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416S12PHGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416S12PHGI8
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S12PHGI8
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V416S12PHGI8
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
Memory Category SRAM Chip
Access Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4096 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71V2546S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
64BIT DIP Memory IC and Storage Component - 2020-CY27S07PC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details