Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S10YG8

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416S10YG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416S10YG8
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S10YG8
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V416S10YG8
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
Memory Category SRAM Chip
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4096 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers