Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L12PHGI

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416L12PHGI - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416L12PHGI
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L12PHGI
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory IC - 135051907 - Radwell International
Willingboro, NJ, United States
Memory IC
135051907
Memory IC 135051907
STANDARD SRAM, 256KX16, 12NS, CMOS, TSSOP2-44. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 256KX16, 12NS, CMOS, TSSOP2-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Integrated Device Technology Radwell International
Product Category Memory Chips Memory Chips
Product Number 71V416L12PHGI 135051907
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout Memory IC
Memory Category SRAM Chip SRAM Chip
Access Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4096 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71T016SA15PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers