Integrated Device Technology 3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O 71V3579S75PFG8

Description
The 71V3579 3.3V CMOS SRAM is organized as 256K x 18. The 71V3579 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V3579 3.3V CMOS SRAM is organized as 256K x 18. The 71V3579 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3579S75PFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O
71V3579S75PFG8
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O 71V3579S75PFG8
The 71V3579 3.3V CMOS SRAM is organized as 256K x 18. The 71V3579 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3579 3.3V CMOS SRAM is organized as 256K x 18. The 71V3579 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory - SRAM - 71V3579S75PFG8 - 135315-71V3579S75PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V3579S75PFG8
135315-71V3579S75PFG8
Memory - SRAM - 71V3579S75PFG8 135315-71V3579S75PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135315-71V3579S75PFG 8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 7.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 117MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135315-71V3579S75PFG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 117MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V3579S75PFG8 135315-71V3579S75PFG8
Product Name 3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O Memory - SRAM - 71V3579S75PFG8
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 256 k
Address Bus Width 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers