Integrated Device Technology 3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O 71V3578S150PFG8

Description
The 71V3578 3.3V CMOS SRAM is organized as 256K x 18. The 71V3578 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V3578 3.3V CMOS SRAM is organized as 256K x 18. The 71V3578 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3578S150PFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O
71V3578S150PFG8
3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O 71V3578S150PFG8
The 71V3578 3.3V CMOS SRAM is organized as 256K x 18. The 71V3578 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3578 3.3V CMOS SRAM is organized as 256K x 18. The 71V3578 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory - SRAM - 71V3578S150PFG8 - 1010160-71V3578S150PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V3578S150PFG8
1010160-71V3578S150PFG8
Memory - SRAM - 71V3578S150PFG8 1010160-71V3578S150PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010160-71V3578S150P FG8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 3.8ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010160-71V3578S150PFG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 3.8ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V3578S150PFG8 1010160-71V3578S150PFG8
Product Name 3.3V 256K x 18 Synchronous Flow-Through SRAM w/3.3V I/O Memory - SRAM - 71V3578S150PFG8
Memory Category SRAM Chip Volatile; SRAM Chip
Data Rate 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers