Integrated Device Technology 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85PFGI

Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3577S85PFGI - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
71V3577S85PFGI
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85PFGI
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3577S85PFGI
Product Name 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14ME064J1A-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details