Integrated Device Technology 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85BQ8

Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3577S85BQ8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
71V3577S85BQ8
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85BQ8
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3577S85BQ8
Product Name 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B256LA-SP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details