Integrated Device Technology 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S65PFG8

Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3577S65PFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
71V3577S65PFG8
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S65PFG8
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3577S65PFG8
Product Name 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B256LA-SP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
6 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers