Integrated Device Technology 3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O 71V35761SA166BG8

Description
The 71V35761 3.3V CMOS SRAM is organized as 128K x 36. It contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V35761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V35761 3.3V CMOS SRAM is organized as 128K x 36. It contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V35761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O - 71V35761SA166BG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O
71V35761SA166BG8
3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O 71V35761SA166BG8
The 71V35761 3.3V CMOS SRAM is organized as 128K x 36. It contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V35761 can provide four cycles of data for a single address presented to the SRAM .

The 71V35761 3.3V CMOS SRAM is organized as 128K x 36. It contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V35761 can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V35761SA166BG8
Product Name 3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O
Memory Category SRAM Chip
Data Rate 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 568.005.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers