Integrated Device Technology 3.3V 256K x 18 ZBT Synchronous Flow-Through SRAM w/3.3V I/O 71V3559S85BG8

Description
The 71V3559 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3559 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).
Datasheet
Description
The 71V3559 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3559 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 18 ZBT Synchronous Flow-Through SRAM w/3.3V I/O - 71V3559S85BG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 18 ZBT Synchronous Flow-Through SRAM w/3.3V I/O
71V3559S85BG8
3.3V 256K x 18 ZBT Synchronous Flow-Through SRAM w/3.3V I/O 71V3559S85BG8
The 71V3559 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3559 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).

The 71V3559 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3559 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3559S85BG8
Product Name 3.3V 256K x 18 ZBT Synchronous Flow-Through SRAM w/3.3V I/O
Memory Category SRAM Chip
Cycle Time 85 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - CY14E256LA-SZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details