Integrated Device Technology 3.3V 256K x 18 ZBT Synchronous PipeLined SRAM w/3.3V I/O 71V3558S133PFG8

Description
The 71V3558 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3558 contains data I/O, address and control signal registers.
Request a Quote Datasheet
Description
The 71V3558 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3558 contains data I/O, address and control signal registers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 18 ZBT Synchronous PipeLined SRAM w/3.3V I/O - 71V3558S133PFG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 18 ZBT Synchronous PipeLined SRAM w/3.3V I/O
71V3558S133PFG8
3.3V 256K x 18 ZBT Synchronous PipeLined SRAM w/3.3V I/O 71V3558S133PFG8
The 71V3558 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3558 contains data I/O, address and control signal registers.

The 71V3558 3.3V CMOS Synchronous SRAM is organized as 256K x 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3558 contains data I/O, address and control signal registers.

Supplier's Site Datasheet
Memory - SRAM - 71V3558S133PFG8 - 764704-71V3558S133PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V3558S133PFG8
764704-71V3558S133PFG8
Memory - SRAM - 71V3558S133PFG8 764704-71V3558S133PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764704-71V3558S133PF G8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4.2ns Family Name: 71V3558S Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C1352B-133ACT; CY7C1352B-133AC; CY7C1352B-133AXC; Introduction Date: June 30, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764704-71V3558S133PFG8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 4.2ns
Family Name: 71V3558S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C1352B-133ACT; CY7C1352B-133AC; CY7C1352B-133AXC;
Introduction Date: June 30, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V3558S133PFG8 764704-71V3558S133PFG8
Product Name 3.3V 256K x 18 ZBT Synchronous PipeLined SRAM w/3.3V I/O Memory - SRAM - 71V3558S133PFG8
Memory Category SRAM Chip Volatile; SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details