Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous Flow-Through SRAM with 3.3V I/O 71V3557S80BG

Description
The 71V3557 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3557 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).
Datasheet
Description
The 71V3557 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3557 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous Flow-Through SRAM with 3.3V I/O - 71V3557S80BG - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous Flow-Through SRAM with 3.3V I/O
71V3557S80BG
3.3V 128Kx36 ZBT Synchronous Flow-Through SRAM with 3.3V I/O 71V3557S80BG
The 71V3557 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3557 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).

The 71V3557 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3557 contains address, data-in and control signal registers. The outputs are flow-through (no output data register).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3557S80BG
Product Name 3.3V 128Kx36 ZBT Synchronous Flow-Through SRAM with 3.3V I/O
Memory Category SRAM Chip
Cycle Time 80 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 128 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memories - nvSRAM (non-volatile SRAM) - CY14B108K-ZS45XIT - CY14B108K-ZS45XIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details