Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA166BGGI8

Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Datasheet
Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O - 71V3556SA166BGGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O
71V3556SA166BGGI8
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA166BGGI8
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3556SA166BGGI8
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O
Memory Category SRAM Chip
Data Rate 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
3V Memory IC and Storage Component - 774-CY14B108M-ZSP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details