Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA150BG

Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Datasheet
Description
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O - 71V3556SA150BG - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O
71V3556SA150BG
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O 71V3556SA150BG
The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

The 71V3556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V3556 contains data I/O, address and control signal registers.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V3556SA150BG
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 3.3V I/O
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14MB064Q1B-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers