Integrated Device Technology 2K x 8 3.3V Dual-Port RAM 71V321S25PF8

Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 3.3V Dual-Port RAM - 71V321S25PF8 - Integrated Device Technology
San Jose, CA, USA
2K x 8 3.3V Dual-Port RAM
71V321S25PF8
2K x 8 3.3V Dual-Port RAM 71V321S25PF8
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 71V321S25PF8 - 134247-71V321S25PF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V321S25PF8
134247-71V321S25PF8
Memory - SRAM - 71V321S25PF8 134247-71V321S25PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134247-71V321S25PF8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134247-71V321S25PF8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V321S25PF8 134247-71V321S25PF8
Product Name 2K x 8 3.3V Dual-Port RAM Memory - SRAM - 71V321S25PF8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14E256LA-SZ45XQ-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers