Integrated Device Technology 2K x 8 3.3V Dual-Port RAM 71V321L55TF8

Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 3.3V Dual-Port RAM - 71V321L55TF8 - Integrated Device Technology
San Jose, CA, USA
2K x 8 3.3V Dual-Port RAM
71V321L55TF8
2K x 8 3.3V Dual-Port RAM 71V321L55TF8
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 71V321L55TF8 - 776581-71V321L55TF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V321L55TF8
776581-71V321L55TF8
Memory - SRAM - 71V321L55TF8 776581-71V321L55TF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776581-71V321L55TF8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Family Name: 71V321L Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): CY7C136-15JC; CY7C136-45JC; CY7C136-30JI; CY7C136-45NC; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776581-71V321L55TF8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 55ns
Family Name: 71V321L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7C136-15JC; CY7C136-45JC; CY7C136-30JI; CY7C136-45NC;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V321L55TF8 776581-71V321L55TF8
Product Name 2K x 8 3.3V Dual-Port RAM Memory - SRAM - 71V321L55TF8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14V101QS-BK108XQ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 7 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Memory - 27S185ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers