Integrated Device Technology 2K x 8 3.3V Dual-Port RAM 71V321L25TFG

Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 3.3V Dual-Port RAM - 71V321L25TFG - Integrated Device Technology
San Jose, CA, USA
2K x 8 3.3V Dual-Port RAM
71V321L25TFG
2K x 8 3.3V Dual-Port RAM 71V321L25TFG
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V321L25TFG
Product Name 2K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8928919956-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers