Integrated Device Technology 1K x 8 3.3V Dual-Port RAM 71V30S55TF8

Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 3.3V Dual-Port RAM - 71V30S55TF8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 3.3V Dual-Port RAM
71V30S55TF8
1K x 8 3.3V Dual-Port RAM 71V30S55TF8
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V30S55TF8
Product Name 1K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details