Integrated Device Technology 1K x 8 3.3V Dual-Port RAM 71V30S35TF

Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 3.3V Dual-Port RAM - 71V30S35TF - Integrated Device Technology
San Jose, CA, USA
1K x 8 3.3V Dual-Port RAM
71V30S35TF
1K x 8 3.3V Dual-Port RAM 71V30S35TF
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V30S35TF
Product Name 1K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00045443 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers