Integrated Device Technology 1K x 8 3.3V Dual-Port RAM 71V30L35TFGI8

Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 3.3V Dual-Port RAM - 71V30L35TFGI8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 3.3V Dual-Port RAM
71V30L35TFGI8
1K x 8 3.3V Dual-Port RAM 71V30L35TFGI8
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V30L35TFGI8
Product Name 1K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details