Integrated Device Technology 3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O 71V25761S200PFGI8

Description
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O - 71V25761S200PFGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O
71V25761S200PFGI8
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O 71V25761S200PFGI8
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .

The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V25761S200PFGI8
Product Name 3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O
Memory Category SRAM Chip
Data Rate 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - CY14E256L-SZ45XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers