Integrated Device Technology 3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O 71V25761S183PFGI8

Description
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O - 71V25761S183PFGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O
71V25761S183PFGI8
3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O 71V25761S183PFGI8
The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .

The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V25761S183PFGI8
Product Name 3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O
Memory Category SRAM Chip
Data Rate 183 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B256L-SP35XCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
3 suppliers
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details