The 71V25761 3.3V CMOS Synchronous SRAM is organized as 128K x 36 and contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V25761 can provide four cycles of data for a single address presented to the SRAM .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V25761S183PFGI |
| Product Name | 3.3V 128K x 36 Synchronous PipeLined Burst SRAM with 2.5V I/O |
| Memory Category | SRAM Chip |
| Data Rate | 183 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 4608 kbits |
| Number of Words | 128 k |