Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556SA133BG

Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O - 71V2556SA133BG - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O
71V2556SA133BG
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556SA133BG
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V2556SA133BG
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O
Memory Category SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details
Memory - CY14B256K-SP25XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers