Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556S150PFGI8

Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O - 71V2556S150PFGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O
71V2556S150PFGI8
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556S150PFGI8
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V2556S150PFGI8
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O
Memory Category SRAM Chip
Data Rate 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4608 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - CY14B256K-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details