Integrated Device Technology 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556S133PFG

Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O - 71V2556S133PFG - Integrated Device Technology
San Jose, CA, USA
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O
71V2556S133PFG
3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O 71V2556S133PFG
The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

The 71V2556 3.3V CMOS Synchronous SRAM is organized as 128K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V2556 contains data I/O, address and control signal registers. It can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory - 71V2556S133PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V2556S133PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V2556S133PFG
Integrated Circuits (ICs) - Memory - Memory 71V2556S133PFG
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V2556S133PFG 71V2556S133PFG 71V2556S133PFG
Product Name 3.3V 128Kx36 ZBT Synchronous PipeLined SRAM with 2.5V I/O Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4608 kbits 4500 kbits 4500 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-CY14B256L-SZ45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
4 suppliers