The IDT71V124SA15YI is a 1 Megabit (128K x 8-bit) high-speed static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V supply and features a center power and ground pinout, which helps reduce noise and improve overall system performance. The device supports access times of 15ns, with equal access and cycle times available across commercial and industrial temperature ranges, from 0°C to +70°C and -40°C to +85°C, respectively. This SRAM is fully static and asynchronous, meaning it does not require clocks or refresh cycles for operation. It includes one chip select and one output enable pin, with all inputs and outputs being LVTTL-compatible. The device is available in multiple package options, including 32-pin SOJ and TSOP types, making it versatile for various design requirements. The low power consumption during operation and standby modes further enhances its suitability for energy-sensitive applications.
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71V124SA15YI |
| Product Name | Memory |
| Memory Category | SRAM; SRAM Chip |
| Access Time | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |