Integrated Device Technology 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA12TYG8

Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout - 71V124SA12TYG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout
71V124SA12TYG8
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA12TYG8
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V124SA12TYG8
Product Name 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout
Memory Category SRAM Chip
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 323017-032W 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers