Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA15PHG8

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA15PHG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA15PHG8
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA15PHG8
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71V016SA15PHG8 - 1129727-71V016SA15PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V016SA15PHG8
1129727-71V016SA15PHG8
Memory - SRAM - 71V016SA15PHG8 1129727-71V016SA15PHG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1129727-71V016SA15PH G8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: IDT71V016 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1129727-71V016SA15PHG8
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: IDT71V016
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V016SA15PHG8 1129727-71V016SA15PHG8
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM Memory - SRAM - 71V016SA15PHG8
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - CY14ME064Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory - 71V3556S166PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details