Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12YGI

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA12YGI - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA12YGI
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12YGI
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 71V016SA12YGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V016SA12YGI
Integrated Circuits (ICs) - Memory 71V016SA12YGI
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site
Memory - 71V016SA12YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V016SA12YGI 71V016SA12YGI 71V016SA12YGI
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3558S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details