Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12PHGI

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA12PHGI - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA12PHGI
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12PHGI
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71V016SA12PHGI - 006411-71V016SA12PHGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V016SA12PHGI
006411-71V016SA12PHGI
Memory - SRAM - 71V016SA12PHGI 006411-71V016SA12PHGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 006411-71V016SA12PHG I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 006411-71V016SA12PHGI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V016SA12PHGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V016SA12PHGI
Integrated Circuits (ICs) - Memory 71V016SA12PHGI
71V016 - 1 MEG (64K X 16-BIT) 3.

71V016 - 1 MEG (64K X 16-BIT) 3.

Supplier's Site
Memory - 71V016SA12PHGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V016SA12PHGI 006411-71V016SA12PHGI 71V016SA12PHGI 71V016SA12PHGI
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM Memory - SRAM - 71V016SA12PHGI Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details