Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12PHG8

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA12PHG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA12PHG8
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA12PHG8
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - RAM - 71V016SA12PHG8 - 1129725-71V016SA12PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 71V016SA12PHG8
1129725-71V016SA12PHG8
Memory - RAM - 71V016SA12PHG8 1129725-71V016SA12PHG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1129725-71V016SA12PH G8 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Family Name: 71V016SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): CY7C1021BV33L-12ZCT; CY7C1021BV33L-12ZC; CY7C1021BV33L-12ZXC; Introduction Date: January 07, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1129725-71V016SA12PHG8
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Family Name: 71V016SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY7C1021BV33L-12ZCT; CY7C1021BV33L-12ZC; CY7C1021BV33L-12ZXC;
Introduction Date: January 07, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 135051902 - Radwell International
Willingboro, NJ, United States
Memory IC
135051902
Memory IC 135051902
STANDARD SRAM, 64KX16, 12NS, CMOS, TSOP2-44, 8= T/R. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 64KX16, 12NS, CMOS, TSOP2-44, 8= T/R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V016SA12PHG8 1129725-71V016SA12PHG8 135051902
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM Memory - RAM - 71V016SA12PHG8 Memory IC
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71T75802S133PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details