Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA10PHG

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA10PHG - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA10PHG
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA10PHG
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - SRAM - 71V016SA10PHG - 1129724-71V016SA10PHG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V016SA10PHG
1129724-71V016SA10PHG
Memory - SRAM - 71V016SA10PHG 1129724-71V016SA10PHG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1129724-71V016SA10PH G Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: IDT71V016 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1129724-71V016SA10PHG
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V016
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - 71V016SA10PHG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V016SA10PHG
Integrated Circuits (ICs) - Memory 71V016SA10PHG
71V016 - 1 MEG (64K X 16-BIT) 3.

71V016 - 1 MEG (64K X 16-BIT) 3.

Supplier's Site
Memory - 71V016SA10PHG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V016SA10PHG 1129724-71V016SA10PHG 71V016SA10PHG 71V016SA10PHG
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM Memory - SRAM - 71V016SA10PHG Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - CY14V101PS-SF108XI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOIC; SOIC16
View Details
5 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details