The 71T75802 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75802 contains data I/O, address and control signal registers.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 71T75802S133BGGI |
| Product Name | 2.5V 1M X 18 ZBT Synchronous 2.5V I/O PipeLine SRAM |
| Memory Category | SRAM Chip |
| Data Rate | 133 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 18432 kbits |
| Number of Words | 1024 k |