Integrated Device Technology 2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM 71T75602S133PFG

Description
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.
Datasheet
Description
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM - 71T75602S133PFG - Integrated Device Technology
San Jose, CA, USA
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM
71T75602S133PFG
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM 71T75602S133PFG
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.

The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71T75602S133PFG
Product Name 2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM
Memory Category SRAM Chip
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18432 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers