Integrated Device Technology 2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM 71T75602S100BG

Description
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.
Request a Quote Datasheet
Description
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM - 71T75602S100BG - Integrated Device Technology
San Jose, CA, USA
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM
71T75602S100BG
2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM 71T75602S100BG
The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.

The 71T75602 2.5V CMOS Synchronous SRAM organized as 512K x 36 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75602 contains data I/O, address and control signal registers.

Supplier's Site Datasheet
Memory IC and Storage Component - 774-71T75602S100BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71T75602S100BG
Memory IC and Storage Component 774-71T75602S100BG
IC SRAM 18MBIT PARALLEL 119PBGA Product overview: 71T75602S100BG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71T75602S100BG can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 119PBGA Product overview: 71T75602S100BG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71T75602S100BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71T75602S100BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71T75602S100BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71T75602S100BG
Integrated Circuits (ICs) - Memory - Memory 71T75602S100BG
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71T75602S100BG 774-71T75602S100BG 71T75602S100BG 71T75602S100BG
Product Name 2.5V 512K X 36 ZBT Synchronous 2.5V I/O PipeLine SRAM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Data Rate 100 MHz 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18432 kbits 18000 kbits 18000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B101L-SZ45XCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 32-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details