Integrated Device Technology Memory IC and Storage Component 71P72804S167BQG

Description
IC SRAM 18MBIT PAR 165CABGA Product overview: 71P72804S167BQG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71P72804S167BQG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 18MBIT PAR 165CABGA Product overview: 71P72804S167BQG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71P72804S167BQG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-71P72804S167BQG
Memory IC and Storage Component 774-71P72804S167BQG
IC SRAM 18MBIT PAR 165CABGA Product overview: 71P72804S167BQG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71P72804S167BQG can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PAR 165CABGA Product overview: 71P72804S167BQG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71P72804S167BQG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1039964-71P72804S167BQG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1039964-71P72804S167BQG
Integrated Circuits (ICs) - Memory 1039964-71P72804S167BQG
Win Source Part Number: 1039964-71P72804S167 BQG Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4 ns Voltage - Supply: 1.7V ~ 1.9V Package / Case: 165-TBGA Supplier Device Package: 165-CABGA (13x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDT71P72804S167BQ G,2156-71P72804S167B QG Base Product Number: 71P72

Win Source Part Number: 1039964-71P72804S167BQG
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 8.4 ns
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 165-TBGA
Supplier Device Package: 165-CABGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 167 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: IDT, Integrated Device Technology Inc
Other Names: IDTIDT71P72804S167BQG,2156-71P72804S167BQG
Base Product Number: 71P72

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71P72804S167BQG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
71P72804S167BQG
Integrated Circuits (ICs) - Memory - Memory 71P72804S167BQG
IC SRAM 18MBIT PAR 165CABGA

IC SRAM 18MBIT PAR 165CABGA

Supplier's Site
Memory - 71P72804S167BQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-71P72804S167BQG 1039964-71P72804S167BQG 71P72804S167BQG 71P72804S167BQG
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 8.4 ns 8.4 ns 8.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Bulk 167 MHz BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details