Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 7164S70TDB

Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet
Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 7164S70TDB - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
7164S70TDB
5.0V 8K x 8 Asynchronous Static RAM 7164S70TDB
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7164S70TDB
Product Name 5.0V 8K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14B108L-ZS25XI - CY14B108L-ZS25XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
6 suppliers