Integrated Device Technology Memory 7164S25PDG

Description
SRAM - Asynchronous Memory IC 64Kbit Parallel 25 ns
Description
SRAM - Asynchronous Memory IC 64Kbit Parallel 25 ns
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 7164S25PDG is a high-speed static RAM memory device with a capacity of 64K bits organized as 8K x 8 bits. It features address access times of 25 ns and operates from a single 5V supply, making it suitable for various applications. The device is designed with low power consumption and includes a battery backup operation for data retention at voltages as low as 2V, applicable to the low-power version. It is fully static and asynchronous, requiring no clock or refresh cycles for operation, which simplifies system design. The memory is available in multiple package types, including 28-pin DIP, CERDIP, and SOJ, and is compliant with military standards (MIL-STD-883, Class B), ensuring high reliability for military applications. The device is also offered in green options, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 7164S25PDG is a high-speed static RAM memory device with a capacity of 64K bits organized as 8K x 8 bits. It features address access times of 25 ns and operates from a single 5V supply, making it suitable for various applications. The device is designed with low power consumption and includes a battery backup operation for data retention at voltages as low as 2V, applicable to the low-power version. It is fully static and asynchronous, requiring no clock or refresh cycles for operation, which simplifies system design. The memory is available in multiple package types, including 28-pin DIP, CERDIP, and SOJ, and is compliant with military standards (MIL-STD-883, Class B), ensuring high reliability for military applications. The device is also offered in green options, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7164S25PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 25 ns

SRAM - Asynchronous Memory IC 64Kbit Parallel 25 ns

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 7164S25PDG
Product Name Memory
Memory Category SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S100PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - CY14MB064Q2A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers