The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
| Integrated Device Technology | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7164S20YG | 7164S20YG | 7164S20YG |
| Product Name | 5.0V 8K x 8 Asynchronous Static RAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 20 ns | 20 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64 kbits | 64 kbits | 64 kbits |
| Number of Words | 8 k |