Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 7164L85DB

Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet
Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 7164L85DB - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
7164L85DB
5.0V 8K x 8 Asynchronous Static RAM 7164L85DB
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 7164L85DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7164L85DB
Integrated Circuits (ICs) - Memory 7164L85DB
IC SRAM 64KBIT PARALLEL 28CERDIP

IC SRAM 64KBIT PARALLEL 28CERDIP

Supplier's Site
Memory - 7164L85DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7164L85DB 7164L85DB 7164L85DB
Product Name 5.0V 8K x 8 Asynchronous Static RAM Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 85 ns 85 ns 85 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 64 kbits 64 kbits 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details