Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 7164L20TDB

Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet
Description
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 7164L20TDB - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
7164L20TDB
5.0V 8K x 8 Asynchronous Static RAM 7164L20TDB
The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet
Memory - 7164L20TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7164L20TDB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
7164L20TDB
Integrated Circuits (ICs) - Memory - Memory 7164L20TDB
IC SRAM 64KBIT PARALLEL 28CDIP

IC SRAM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7164L20TDB 7164L20TDB 7164L20TDB
Product Name 5.0V 8K x 8 Asynchronous Static RAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 64 kbits 64 kbits 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 16-3446-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details