Integrated Device Technology Spread Spectrum Clock Generator 7152M-11LF

Description
The ICS7152 -11 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.
Datasheet
Description
The ICS7152 -11 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Clock Generator - 7152M-11LF - Integrated Device Technology
San Jose, CA, USA
Spread Spectrum Clock Generator
7152M-11LF
Spread Spectrum Clock Generator 7152M-11LF
The ICS7152 -11 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.

The ICS7152 -11 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 7152M-11LF
Product Name Spread Spectrum Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28346ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers