Integrated Device Technology 2K x 16 Dual-Port RAM 7143SA55PF

Description
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 7143SA55PF - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
7143SA55PF
2K x 16 Dual-Port RAM 7143SA55PF
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7143SA55PF
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers