Integrated Device Technology 2K x 16 Dual-Port RAM 7143LA25J

Description
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 7143LA25J - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
7143LA25J
2K x 16 Dual-Port RAM 7143LA25J
The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7143 is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7143LA25J
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers